Renesas Electronics Corporation 8-bit 8BIT Digital-to-Analog Converter IC R2A20168NP#W5

Description
IC DAC 8BIT V-OUT 16QFN Product overview: R2A20168NP#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168NP#W5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 8BIT V-OUT 16QFN Product overview: R2A20168NP#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168NP#W5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Digital-to-Analog Converter IC - 701-R2A20168NP#W5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-R2A20168NP#W5
8-bit 8BIT Digital-to-Analog Converter IC 701-R2A20168NP#W5
IC DAC 8BIT V-OUT 16QFN Product overview: R2A20168NP#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168NP#W5 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 16QFN Product overview: R2A20168NP#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20168NP#W5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - R2A20168NP#W5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
R2A20168NP#W5-ND
Digital to Analog Converters (DAC) R2A20168NP#W5-ND
8 Bit Digital to Analog Converter 8 16-QFN (3x3)

8 Bit Digital to Analog Converter 8 16-QFN (3x3)

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20168NP#W5 - 982187-R2A20168NP#W5 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20168NP#W5
982187-R2A20168NP#W5
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20168NP#W5 982187-R2A20168NP#W5
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982187-R2A20168NP#W5 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Voltage Operating Supply Voltage: 5 V Interface: Serial Number of Bits: 8 Number of Channels: 8 Number of Pins: 16 Resolution: 1 B Settling Time: 150 µs Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 290 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Integral Nonlinearity (INL): 1 LSB Supply Type: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982187-R2A20168NP#W5
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: Serial
Number of Bits: 8
Number of Channels: 8
Number of Pins: 16
Resolution: 1 B
Settling Time: 150 µs
Number of Converters: 8
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Power Dissipation: 290 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Integral Nonlinearity (INL): 1 LSB
Supply Type: Single

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - R2A20168NP#W5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
R2A20168NP#W5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) R2A20168NP#W5
IC DAC 8BIT V-OUT 16QFN

IC DAC 8BIT V-OUT 16QFN

Supplier's Site
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
R2A20168NP#W5
Data Acquisition - Digital to Analog Converters (DAC) R2A20168NP#W5
IC DAC 8BIT V-OUT 16QFN

IC DAC 8BIT V-OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-R2A20168NP#W5 R2A20168NP#W5-ND 982187-R2A20168NP#W5 R2A20168NP#W5 R2A20168NP#W5
Product Name 8-bit 8BIT Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20168NP#W5 Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI Serial; Serial SPI; SPI
Package Type Tape & Reel (TR) 16-WFQFN Exposed Pad QFN 16-WFQFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Operating Temperature -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F)
Pins 16 16
Unlock Full Specs
to access all available technical data