IC DAC 8BIT V-OUT 16TSSOP Product overview: R2A20166SA#W5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-R2A20166SA#W5 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 810134-R2A20166SA#W5
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 8
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 150μs
Number of D/A Converters: 6
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±0.7 (Maximum)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: R2A20166
IC DAC 8BIT 16-TSSOP
8 Bit Digital to Analog Converter 6 16-TSSOP
8 Bit Digital to Analog Converter 6 16-TSSOP
IC DAC 8BIT V-OUT 16TSSOP
IC DAC 8BIT V-OUT 16TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-R2A20166SA#W5 | 810134-R2A20166SA#W5 | 559-R2A20166SA#W5CT-ND | 559-R2A20166SA#W5TR-ND | R2A20166SA#W5 | R2A20166SA#W5 | R2A20166SA#W5 |
| Product Name | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - R2A20166SA#W5 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Settling Time | 150 µs | 150 µs | 150 µs | 150 µs |