Renesas Electronics Corporation Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20158NP#W5 R2A20158NP#W5

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087149-R2A20158NP#W 5 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Operating Supply Voltage: 5 V Interface: 2-Wire, I2C, Serial Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 Resolution: 1 B Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 290 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Integral Nonlinearity (INL): 1 LSB Supply Type: Analog, Digital
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087149-R2A20158NP#W 5 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Operating Supply Voltage: 5 V Interface: 2-Wire, I2C, Serial Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 Resolution: 1 B Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 290 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Integral Nonlinearity (INL): 1 LSB Supply Type: Analog, Digital
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20158NP#W5 - 1087149-R2A20158NP#W5 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20158NP#W5
1087149-R2A20158NP#W5
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20158NP#W5 1087149-R2A20158NP#W5
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087149-R2A20158NP#W 5 Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Voltage Operating Supply Voltage: 5 V Interface: 2-Wire, I2C, Serial Number of Bits: 8 Number of Channels: 8 Number of Pins: 20 Resolution: 1 B Number of Converters: 8 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 290 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Integral Nonlinearity (INL): 1 LSB Supply Type: Analog, Digital

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087149-R2A20158NP#W5
Packaging: Tape and Reel
Mounting: SMD (SMT)
Output Type: Voltage
Operating Supply Voltage: 5 V
Interface: 2-Wire, I2C, Serial
Number of Bits: 8
Number of Channels: 8
Number of Pins: 20
Resolution: 1 B
Number of Converters: 8
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Power Dissipation: 290 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Integral Nonlinearity (INL): 1 LSB
Supply Type: Analog, Digital

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1087149-R2A20158NP#W5
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - R2A20158NP#W5
Interface Type Serial; I2C; 2-Wire, I2C, Serial
Package Type QFN
Packing Method Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products