Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Video Processing ISL79985IRZ-T

Description
Win Source Part Number: 1213005-ISL79985IRZ- T Category: Integrated Circuits (ICs)>Linear - Video Processing Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Video Display Standard Package: 3,000 Mounting: SMD (SMT) Function: Decoder Standards: NTSC, PAL Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL79985 Control Interface: I²C
Request a Quote Datasheet
Description
Win Source Part Number: 1213005-ISL79985IRZ- T Category: Integrated Circuits (ICs)>Linear - Video Processing Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Video Display Standard Package: 3,000 Mounting: SMD (SMT) Function: Decoder Standards: NTSC, PAL Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL79985 Control Interface: I²C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1213005-ISL79985IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1213005-ISL79985IRZ-T
Integrated Circuits (ICs) - Linear - Video Processing 1213005-ISL79985IRZ-T
Win Source Part Number: 1213005-ISL79985IRZ- T Category: Integrated Circuits (ICs)>Linear - Video Processing Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: Video Display Standard Package: 3,000 Mounting: SMD (SMT) Function: Decoder Standards: NTSC, PAL Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL79985 Control Interface: I²C

Win Source Part Number: 1213005-ISL79985IRZ-T
Category: Integrated Circuits (ICs)>Linear - Video Processing
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: Video Display
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Decoder
Standards: NTSC, PAL
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL79985
Control Interface: I²C

Buy Now Datasheet
 - ISL79985IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
Video Decoder IC I²C NTSC, PAL 48-QFN (7x7) Package

Video Decoder IC I²C NTSC, PAL 48-QFN (7x7) Package

Buy Now Datasheet
Video Processing - ISL79985IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
ISL79985IRZ-T
Video Processing ISL79985IRZ-T
Video Decoder IC I²C NTSC, PAL 48-QFN (7x7) Package

Video Decoder IC I²C NTSC, PAL 48-QFN (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - ISL79985IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
ISL79985IRZ-T
Integrated Circuits (ICs) - Linear - Video Processing ISL79985IRZ-T
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site
Linear - Video Processing - ISL79985IRZ-T - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
ISL79985IRZ-T
Linear - Video Processing ISL79985IRZ-T
IC VIDEO DECODER 48QFN

IC VIDEO DECODER 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1213005-ISL79985IRZ-T ISL79985IRZ-T-ND ISL79985IRZ-T ISL79985IRZ-T ISL79985IRZ-T
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014982P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
 - 660GILFT-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers