Renesas Electronics Corporation Dual USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C ISL61852BIRZ-T

Description
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is specified over the full commercial and industrial temperature ranges.brbr Each ISL6185 type incorporates in a single package two 71m? P-channel MOSFET power switches for power control. Each features internal current monitoring, accurate current limiting, and current limited delay to turn-off, for system supply protection along with control and communication I/O.brbr The ISL6185 family offers product variants with specified continuous output current levels of 0.6A, 1.1A, 1.5A or 1.8A; enable active high or low inputs; and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry-standard SOIC pinout and also in the 70% smaller 3x3 DFN packages providing similar or enhanced performance in the smallest possible package.
Datasheet
Description
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is specified over the full commercial and industrial temperature ranges.brbr Each ISL6185 type incorporates in a single package two 71m? P-channel MOSFET power switches for power control. Each features internal current monitoring, accurate current limiting, and current limited delay to turn-off, for system supply protection along with control and communication I/O.brbr The ISL6185 family offers product variants with specified continuous output current levels of 0.6A, 1.1A, 1.5A or 1.8A; enable active high or low inputs; and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry-standard SOIC pinout and also in the 70% smaller 3x3 DFN packages providing similar or enhanced performance in the smallest possible package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C - ISL61852BIRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Dual USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C
ISL61852BIRZ-T
Dual USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C ISL61852BIRZ-T
The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is specified over the full commercial and industrial temperature ranges.brbr Each ISL6185 type incorporates in a single package two 71m? P-channel MOSFET power switches for power control. Each features internal current monitoring, accurate current limiting, and current limited delay to turn-off, for system supply protection along with control and communication I/O.brbr The ISL6185 family offers product variants with specified continuous output current levels of 0.6A, 1.1A, 1.5A or 1.8A; enable active high or low inputs; and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry-standard SOIC pinout and also in the 70% smaller 3x3 DFN packages providing similar or enhanced performance in the smallest possible package.

The ISL6185 USB power controller family provides fully independent overcurrent (OC) fault protection for two or more USB ports.brbr This product family consists of sixteen individual functional product variants and three package options. It is operation rated for a nominal +2.5V to +5V range and is specified over the full commercial and industrial temperature ranges.brbr Each ISL6185 type incorporates in a single package two 71m? P-channel MOSFET power switches for power control. Each features internal current monitoring, accurate current limiting, and current limited delay to turn-off, for system supply protection along with control and communication I/O.brbr The ISL6185 family offers product variants with specified continuous output current levels of 0.6A, 1.1A, 1.5A or 1.8A; enable active high or low inputs; and latch off or automatic retry after overcurrent turn-off, making these devices well suited for many low-power applications.brbr This family of ICs is offered in an industry-standard SOIC pinout and also in the 70% smaller 3x3 DFN packages providing similar or enhanced performance in the smallest possible package.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Solid State Power Controllers (SSPC)
Product Number ISL61852BIRZ-T
Product Name Dual USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C
SSPC Type DC Controller
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Power Controller - ACVC100 - Backer Hotwatt Inc.
Specs
SSPC Type AC Controller (optional feature); DC Controller (optional feature)
Mounting Bracket (Flange) Mount
Input Voltage (Control Signal) Range 120 to 240 volts
View Details
USB Port Power Supply Controller - Covering the Industrial Temperature Range of -40°C to +85°C - ISL61863EIRZ - Renesas Electronics Corporation
Specs
SSPC Type DC Controller
Mounting PCBoard
Features Over-Current Protection
View Details
Solid State Power Controllers -  - Safran Electrical & Power
Safran Electrical & Power
Specs
SSPC Type AC Controller; DC Controller
View Details
Solid State Remote Power Controllers - Type E-1072-100 - E-T-A Circuit Breakers
Specs
SSPC Type DC Controller
Mounting DIN; rail to EN 50 022-35x7.5
Features Visual Indicator
View Details