Manufacturer: Renesas Electronics America
Win Source Part Number: 921908-ISL59601IRZ
Series: MegaQ™
Features: Video Equalizer IC Serial NTSC, PAL 20-QFN (4x4) Package
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL59601
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO EQUALIZER 20QFN Product overview: ISL59601IRZ from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ISL59601IRZ can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial NTSC, PAL 20-QFN (4x4) Package
Video Equalizer IC Serial NTSC, PAL 20-QFN (4x4) Package
IC VIDEO EQUALIZER 20QFN
IC VIDEO EQUALIZER 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 921908-ISL59601IRZ | 684-ISL59601IRZ | ISL59601IRZ-ND | ISL59601IRZ | ISL59601IRZ | ISL59601IRZ |
| Product Name | Linear - Linear - Video Processing - ISL59601IRZ | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |