Renesas Electronics Corporation Digital to Analog Converters (DAC) ISL5761IAZ

Description
10 Bit Digital to Analog Converter 1 28-TSSOP
Request a Quote Datasheet
Description
10 Bit Digital to Analog Converter 1 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - ISL5761IAZ-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
ISL5761IAZ-ND
Digital to Analog Converters (DAC) ISL5761IAZ-ND
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
10BIT Digital-to-Analog Converter IC
701-ISL5761IAZ
10BIT Digital-to-Analog Converter IC 701-ISL5761IAZ
IC DAC 10BIT A-OUT 28TSSOP Product overview: ISL5761IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5761IAZ can be used for catalog matching and distributor lookup.

IC DAC 10BIT A-OUT 28TSSOP Product overview: ISL5761IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5761IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IAZ
777346-ISL5761IAZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IAZ 777346-ISL5761IAZ
Manufacturer: Intersil Win Source Part Number: 777346-ISL5761IAZ Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 2.7 V ~ 3.6 V Architecture: Current Source Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 10 Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.1, ±0.1 Family Name: ISL5761 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): AD9753ASTZRL; AD9740WARUZRL7; AD9753AST; AD9740WARUZRL; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777346-ISL5761IAZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 3.6 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 10
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.1
Family Name: ISL5761
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): AD9753ASTZRL; AD9740WARUZRL7; AD9753AST; AD9740WARUZRL;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IAZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ISL5761IAZ
Data Acquisition - Digital to Analog Converters (DAC) ISL5761IAZ
IC DAC 10BIT A-OUT 28TSSOP

IC DAC 10BIT A-OUT 28TSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - ISL5761IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
ISL5761IAZ
Digital to Analog Converters (DAC) ISL5761IAZ
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
ISL5761IAZ
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ISL5761IAZ
IC DAC 10BIT A-OUT 28TSSOP

IC DAC 10BIT A-OUT 28TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number ISL5761IAZ-ND 701-ISL5761IAZ 777346-ISL5761IAZ ISL5761IAZ ISL5761IAZ ISL5761IAZ
Product Name Digital to Analog Converters (DAC) 10BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761IAZ Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" Tube SSOP SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tube Tube Tube; Tube Tube; Tube Tube; Tube
Resolution 10 bits 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913349P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 8
Resolution 8 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 992036-AMC1303M0510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - HI5731BIPZ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP28
Packing Method Tube; Tube
View Details
6 suppliers