CONV D/A 10BIT HS LP 28-SOIC Product overview: ISL5761/2IBZ from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5761/2IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777345-ISL5761/2IBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 3.6 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 10
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.1
Family Name: ISL5761
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AD9740ARZ; ISL5761/2IAZ; ISL5761IBZ; AD9740AR; AD9748ACPRL7; AD9705BCPZRL7; AD9753ASTZRL;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, PDSO28
10 Bit Digital to Analog Converter 1 28-SOIC
10 Bit Digital to Analog Converter 1 28-SOIC
10 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 10BIT A-OUT 28SOIC
IC DAC 10BIT A-OUT 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-ISL5761/2IBZ | 777345-ISL5761/2IBZ | ISL5761/2IBZ | ISL5761/2IBZ-ND | ISL5761/2IBZ | ISL5761/2IBZ | ISL5761/2IBZ |
| Product Name | 10BIT SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5761/2IBZ | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC | SOP; SOP28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Resolution | 10 bits | 10 bits | 10 bits | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube |