10 Bit Digital to Analog Converter 1 28-TSSOP
D/A Converter, 1 Func, Parallel, Word Input Loading, PDSO28
IC DAC 10BIT A-OUT 28TSSOP Product overview: ISL5757IAZ from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5757IAZ can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 28-TSSOP
10 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 10BIT A-OUT 28TSSOP
IC DAC 10BIT A-OUT 28TSSOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | ISL5757IAZ-ND | ISL5757IAZ | 701-ISL5757IAZ | ISL5757IAZ | ISL5757IAZ | ISL5757IAZ |
| Product Name | Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP28 | Tube | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube | Tube; Tube | Tube; Tube | |
| Resolution | 10 bits | 10 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |