Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5729IN ISL5729IN

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189755-ISL5729IN Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Current Source Data Interface: Parallel Reference Type: External, Internal Resolution: 10 Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.1, ±0.1 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL5729 Manufacturer Pack Quantity: 250 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189755-ISL5729IN Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Current Source Data Interface: Parallel Reference Type: External, Internal Resolution: 10 Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.1, ±0.1 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL5729 Manufacturer Pack Quantity: 250 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5729IN
1189755-ISL5729IN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5729IN 1189755-ISL5729IN
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189755-ISL5729IN Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Current Source Data Interface: Parallel Reference Type: External, Internal Resolution: 10 Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±0.1, ±0.1 Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: ISL5729 Manufacturer Pack Quantity: 250 MSL Level: 4 (72 Hours) Supply Voltage , Analog: 2.7V ~ 3.6V Supply Voltage , Digital: 2.7V ~ 3.6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189755-ISL5729IN
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 10
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.1
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: ISL5729
Manufacturer Pack Quantity: 250
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 2.7V ~ 3.6V

Buy Now
Dual +3.3V 10BIT Digital-to-Analog Converter IC - 701-ISL5729IN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual +3.3V 10BIT Digital-to-Analog Converter IC
701-ISL5729IN
Dual +3.3V 10BIT Digital-to-Analog Converter IC 701-ISL5729IN
Dual 10-bit, +3.3V, 130/210MSPS, CommLink TM High Speed D/A Converter | IC DAC 10BIT A-OUT 48TQFP Product overview: ISL5729IN from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +3.3V, 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, +3.3V, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5729IN can be used for catalog matching and distributor lookup.

Dual 10-bit, +3.3V, 130/210MSPS, CommLink TM High Speed D/A Converter | IC DAC 10BIT A-OUT 48TQFP Product overview: ISL5729IN from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, +3.3V, 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, +3.3V, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-ISL5729IN can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - ISL5729IN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ISL5729IN
Data Acquisition - Digital to Analog Converters (DAC) ISL5729IN
IC DAC 10BIT A-OUT 48TQFP

IC DAC 10BIT A-OUT 48TQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - ISL5729IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
ISL5729IN
Digital to Analog Converters (DAC) ISL5729IN
10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

10 Bit Digital to Analog Converter 2 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1189755-ISL5729IN 701-ISL5729IN ISL5729IN ISL5729IN
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ISL5729IN Dual +3.3V 10BIT Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Packing Method Tray Tray Tray
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray QFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCR - 910864-ADS58J89IRGCR - Win Source Electronics
Specs
Package Type 64-VQFN (9x9)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Digital to Analogue Converters - 1922583P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 8 bits
View Details