Renesas Electronics Corporation 300nA NanoPower Voltage References ISL21080CIH315Z-TK

Description
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet
Description
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300nA NanoPower Voltage References - ISL21080CIH315Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
300nA NanoPower Voltage References
ISL21080CIH315Z-TK
300nA NanoPower Voltage References ISL21080CIH315Z-TK
The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient. These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout. The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V. Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

The ISL21080 analog voltage references feature low supply voltage operation at ultra-low 310nA typical, 1.5µA maximum operating current. Additionally, the ISL21080 family features guaranteed initial accuracy as low as ±0.2% and 50ppm/°C temperature coefficient.
These references are ideal for general purpose portable applications to extend battery life at lower cost. The ISL21080 is provided in the industry standard 3 Ld SOT-23 pinout.
The ISL21080 output voltages can be used as precision voltage sources for voltage monitors, control loops, standby voltages for low power states for DSP, FPGA, Datapath Controllers, microcontrollers, and other core voltages: 0.9V, 1.024V, 1.25V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, 4.096V, and 5.0V.
Special Note: Post-assembly X-ray inspection may lead to permanent changes in device output voltage and should be minimized or avoided.

Supplier's Site Datasheet
Voltage Reference - ISL21080CIH315Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080CIH315Z-TKDKR-ND
Voltage Reference ISL21080CIH315Z-TKDKR-ND
Series Voltage Reference IC Fixed 1.5V V ±0.5% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.5V V ±0.5% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21080CIH315Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080CIH315Z-TKCT-ND
Voltage Reference ISL21080CIH315Z-TKCT-ND
Series Voltage Reference IC Fixed 1.5V V ±0.5% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.5V V ±0.5% 7mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21080CIH315Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21080CIH315Z-TKTR-ND
Voltage Reference ISL21080CIH315Z-TKTR-ND
Series Voltage Reference IC Fixed 1.5V V ±0.5% 7mA SOT-23-3

Series Voltage Reference IC Fixed 1.5V V ±0.5% 7mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21080CIH315Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21080CIH315Z-TK
IC VREF SERIES 0.5% SOT23-3 Product overview: ISL21080CIH315Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080CIH315Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.5% SOT23-3 Product overview: ISL21080CIH315Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21080CIH315Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas - 25R7672 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas
25R7672
Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas 25R7672
VOLTAGE REF, SERIES, 1.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:1.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:1.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas - 65T9771 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas
65T9771
Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas 65T9771
VOLTAGE REF, SERIES, 1.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:1.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:ISL21080 Series; Reference Voltage:1.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Reference, Nano Power, Series Fixed, Isl21080 Series, 1.5V, Sot-23-3 Rohs Compliant Renesas - 08X4524 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Nano Power, Series Fixed, Isl21080 Series, 1.5V, Sot-23-3 Rohs Compliant Renesas
08X4524
Voltage Reference, Nano Power, Series Fixed, Isl21080 Series, 1.5V, Sot-23-3 Rohs Compliant Renesas 08X4524
Voltage Reference, Nano Power, Series - Fixed, ISL21080 Series, 1.5V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Nano Power, Series - Fixed, ISL21080 Series, 1.5V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Voltage Reference - ISL21080CIH315Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21080CIH315Z-TK
PMIC - Voltage Reference ISL21080CIH315Z-TK
IC VREF SERIES 0.5% SOT23-3

IC VREF SERIES 0.5% SOT23-3

Supplier's Site Datasheet
IC VREF SERIES 1.5V SOT23-3 - 391-ISL21080CIH315Z-TK - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 1.5V SOT23-3
391-ISL21080CIH315Z-TK
IC VREF SERIES 1.5V SOT23-3 391-ISL21080CIH315Z-TK
IC VREF SERIES 1.5V SOT23-3

IC VREF SERIES 1.5V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ISL21080CIH315Z-TK
Voltage References ISL21080CIH315Z-TK
Voltage References PBFREE PRECISION 1 5V LW V FGA"F 0 5%

Voltage References PBFREE PRECISION 1 5V LW V FGA"F 0 5%

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21080CIH315Z-TK ISL21080CIH315Z-TKDKR-ND 693-ISL21080CIH315Z-TK 25R7672 08X4524 ISL21080CIH315Z-TK 391-ISL21080CIH315Z-TK ISL21080CIH315Z-TK
Product Name 300nA NanoPower Voltage References Voltage Reference SOT23 Precision Voltage Reference IC Voltage Ref, Series, 1.5V, Sot-23-3; Voltage Reference Type Renesas Voltage Reference, Nano Power, Series Fixed, Isl21080 Series, 1.5V, Sot-23-3 Rohs Compliant Renesas PMIC - Voltage Reference IC VREF SERIES 1.5V SOT23-3 Voltage References
Package Type Other; SOT3 Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; SOT-23 SOT23; Other; SOT-23-3
VREF 1.5 volts 1.5 volts 1.5 volts
TC 50 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.0015 mA 0.0015 mA 0.0015 mA 0.0015 mA
Accuracy 0.5000 % 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
PMIC - Voltage Reference - ISL60002BIB812-TK - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details