Renesas Electronics Corporation Micropower Voltage Reference ISL21010DFH312Z-TK

Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet
Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Reference - ISL21010DFH312Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower Voltage Reference
ISL21010DFH312Z-TK
Micropower Voltage Reference ISL21010DFH312Z-TK
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21010DFH312Z-TK - 1189501-ISL21010DFH312Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21010DFH312Z-TK
1189501-ISL21010DFH312Z-TK
PMIC - PMIC - Voltage Reference - ISL21010DFH312Z-TK 1189501-ISL21010DFH312Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189501-ISL21010DFH3 12Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 27μVp-p Noise - 10Hz to 10kHz: 17μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: ISL21010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 2.2V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189501-ISL21010DFH312Z-TK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 27μVp-p
Noise - 10Hz to 10kHz: 17μVrms
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: ISL21010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Parts Input Voltage (V): 2.2V ~ 5.5V

Buy Now
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21010DFH312Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21010DFH312Z-TK
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010DFH312Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010DFH312Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010DFH312Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010DFH312Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21010DFH312Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010DFH312Z-TKTR-ND
Voltage Reference ISL21010DFH312Z-TKTR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Volt Ref, Series, 1.25V, -40 To 125Deg C; Voltage Reference Type Renesas - 84AC6863 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 1.25V, -40 To 125Deg C; Voltage Reference Type Renesas
84AC6863
Volt Ref, Series, 1.25V, -40 To 125Deg C; Voltage Reference Type Renesas 84AC6863
VOLT REF, SERIES, 1.25V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLT REF, SERIES, 1.25V, -40 TO 125DEG C; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21010DFH312Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21010DFH312Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21010DFH312Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ISL21010DFH312Z-TK
Voltage References ISL21010DFH312Z-TK
Voltage References PBFREE PRECISION 1 25V LW V FGA"F 0 2%

Voltage References PBFREE PRECISION 1 25V LW V FGA"F 0 2%

Buy Now Datasheet
PMIC - Voltage Reference - ISL21010DFH312Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21010DFH312Z-TK
PMIC - Voltage Reference ISL21010DFH312Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21010DFH312Z-TK 1189501-ISL21010DFH312Z-TK 693-ISL21010DFH312Z-TK ISL21010DFH312Z-TKTR-ND 84AC6863 ISL21010DFH312Z-TK ISL21010DFH312Z-TK ISL21010DFH312Z-TK
Product Name Micropower Voltage Reference PMIC - PMIC - Voltage Reference - ISL21010DFH312Z-TK SOT23 Precision Voltage Reference IC Voltage Reference Volt Ref, Series, 1.25V, -40 To 125Deg C; Voltage Reference Type Renesas Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Package Type Other; SOT3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts 1.25 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
PMIC - Voltage Reference - ADR439ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
PMIC - PMIC - Voltage Reference - X60003BIG3-41 - 1281049-X60003BIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
3 suppliers