Renesas Electronics Corporation Micropower Voltage Reference ISL21010CFH330Z-TK

Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet
Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Reference - ISL21010CFH330Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower Voltage Reference
ISL21010CFH330Z-TK
Micropower Voltage Reference ISL21010CFH330Z-TK
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21010CFH330Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21010CFH330Z-TK
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH330Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH330Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH330Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH330Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21010CFH330Z-TK - 1189500-ISL21010CFH330Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21010CFH330Z-TK
1189500-ISL21010CFH330Z-TK
PMIC - PMIC - Voltage Reference - ISL21010CFH330Z-TK 1189500-ISL21010CFH330Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189500-ISL21010CFH3 30Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 100μA Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 86μVp-p Noise - 10Hz to 10kHz: 36μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): REF3125AIDBZR; ISL21010CFH330Z-T7A; ISL21010CFH325Z-TK; ISL21010CFH330Z-TK; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: ISL21010 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Parts Input Voltage (V): 3.1V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189500-ISL21010CFH330Z-TK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 100μA
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 86μVp-p
Noise - 10Hz to 10kHz: 36μVrms
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): REF3125AIDBZR; ISL21010CFH330Z-T7A; ISL21010CFH325Z-TK; ISL21010CFH330Z-TK;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: ISL21010
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Parts Input Voltage (V): 3.1V ~ 5.5V

Buy Now Datasheet
Voltage Reference - ISL21010CFH330Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH330Z-TKTR-ND
Voltage Reference ISL21010CFH330Z-TKTR-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21010CFH330Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH330Z-TKDKR-ND
Voltage Reference ISL21010CFH330Z-TKDKR-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21010CFH330Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH330Z-TKCT-ND
Voltage Reference ISL21010CFH330Z-TKCT-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
ISL21010CFH330Z-TK
Voltage References ISL21010CFH330Z-TK
Voltage References PBFREE PRECISION 3 00V LW V FGA"F 0 2%

Voltage References PBFREE PRECISION 3 00V LW V FGA"F 0 2%

Buy Now Datasheet
PMIC - Voltage Reference - ISL21010CFH330Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21010CFH330Z-TK
PMIC - Voltage Reference ISL21010CFH330Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21010CFH330Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21010CFH330Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21010CFH330Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Voltage Reference, Precision Micropower, Series Fixed, Isl21010 Series, 3V, Sot-23-3 Rohs Compliant Renesas - 94T8798 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Precision Micropower, Series Fixed, Isl21010 Series, 3V, Sot-23-3 Rohs Compliant Renesas
94T8798
Voltage Reference, Precision Micropower, Series Fixed, Isl21010 Series, 3V, Sot-23-3 Rohs Compliant Renesas 94T8798
Voltage Reference, Precision Micropower, Series - Fixed, ISL21010 Series, 3V, SOT-23-3 RoHS Compliant: Yes

Voltage Reference, Precision Micropower, Series - Fixed, ISL21010 Series, 3V, SOT-23-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21010CFH330Z-TK 693-ISL21010CFH330Z-TK 1189500-ISL21010CFH330Z-TK ISL21010CFH330Z-TKTR-ND ISL21010CFH330Z-TK ISL21010CFH330Z-TK ISL21010CFH330Z-TK 94T8798
Product Name Micropower Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21010CFH330Z-TK Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference, Precision Micropower, Series Fixed, Isl21010 Series, 3V, Sot-23-3 Rohs Compliant Renesas
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM136-5.0 5.0V Reference Diode - LM136H-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
8 suppliers
Precision Low Power FGA Voltage References - ISL60002BAH333Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers