The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH325Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH325Z-
Manufacturer: Renesas Electronics America
Win Source Part Number: 921798-ISL21010CFH32
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 2.5V V ±0.2% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL21010
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL21010CFH325Z-TK,
IC VREF SERIES 0.2% SOT23-3
VOLTAGE REFERENCE, SERIES, 2.5V, 125DEGC ROHS COMPLIANT: YES
Voltage References PBFREE PRECISION 2 50V LW V FGA"F 0 2%
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | ISL21010CFH325Z-TK | ISL21010CFH325Z-TKCT-ND | 693-ISL21010CFH325Z-TK | 921798-ISL21010CFH325Z-TK | ISL21010CFH325Z-TK | 15AJ2447 | ISL21010CFH325Z-TK |
| Product Name | Micropower Voltage Reference | Voltage Reference | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - ISL21010CFH325Z-TK | PMIC - Voltage Reference | Voltage Reference, Series, 2.5V, 125Degc Rohs Compliant Renesas | Voltage References |
| Package Type | Other; SOT3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-3 | |||
| VREF | 2.5 volts | ||||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| IQ | 0.1000 mA | 0.1000 mA | 0.1000 mA | ||||
| Accuracy | 0.2000 % | 0.2000 % |