Renesas Electronics Corporation Micropower Voltage Reference ISL21010CFH320Z-T7A

Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet
Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Reference - ISL21010CFH320Z-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower Voltage Reference
ISL21010CFH320Z-T7A
Micropower Voltage Reference ISL21010CFH320Z-T7A
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21010CFH320Z-T7A
SOT23 Precision Voltage Reference IC 693-ISL21010CFH320Z-T7A
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH320Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH320Z- T7A can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH320Z-T7A from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH320Z-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21010CFH320Z-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH320Z-T7ATR-ND
Voltage Reference ISL21010CFH320Z-T7ATR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21010CFH320Z-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH320Z-T7ADKR-ND
Voltage Reference ISL21010CFH320Z-T7ADKR-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21010CFH320Z-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH320Z-T7ACT-ND
Voltage Reference ISL21010CFH320Z-T7ACT-ND
Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - ISL21010CFH320Z-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21010CFH320Z-T7A
PMIC - Voltage Reference ISL21010CFH320Z-T7A
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21010CFH320Z-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21010CFH320Z-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21010CFH320Z-T7A
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
ISL21010CFH320Z-T7A
Voltage References ISL21010CFH320Z-T7A
Voltage References PbFree,Precision 2.0 48V Low Volt. Bandga

Voltage References PbFree,Precision 2.0 48V Low Volt. Bandga

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21010CFH320Z-T7A 693-ISL21010CFH320Z-T7A ISL21010CFH320Z-T7ATR-ND ISL21010CFH320Z-T7A ISL21010CFH320Z-T7A ISL21010CFH320Z-T7A
Product Name Micropower Voltage Reference SOT23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOT3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 volts 2.05 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1029QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
 - LM285AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - ADR425CR - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Precision 4.096V SOT-23 FGA™ Voltage Reference - X60003CIG3Z-41T1 - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 20 ppm/C
View Details
9 suppliers