Renesas Electronics Corporation Video Processing ICS664G-03T

Description
Video Generator IC 16-TSSOP Package
Request a Quote
Description
Video Generator IC 16-TSSOP Package
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS664G-03T is a digital video clock source designed for HDTV digital video equipment, providing clock generation and conversion for common clock rates. It utilizes advanced PLL technology to achieve low phase noise and minimal jitter, enhancing synchronization and signal-to-noise ratio. This component is suitable for applications in digital video set-top boxes (STB) and digital television (DTV). Packaged in a 16-pin TSSOP, the ICS664G-03T offers flexibility with clock or crystal input options. It features low jitter performance of 100 ps, exact multiplication ratios, and a power-down mode to reduce power consumption. The device supports high-definition video clocks for 720p, 1080i, and 1080p YUV standards. Additionally, it includes provisions for decoupling capacitors and PCB layout recommendations to optimize performance. The product is available in both lead-free and non-lead-free versions, with a temperature range of 0 to +70¬8C.

Datasheet Summary
Powered by GS/AI

The ICS664G-03T is a digital video clock source designed for HDTV digital video equipment, providing clock generation and conversion for common clock rates. It utilizes advanced PLL technology to achieve low phase noise and minimal jitter, enhancing synchronization and signal-to-noise ratio. This component is suitable for applications in digital video set-top boxes (STB) and digital television (DTV). Packaged in a 16-pin TSSOP, the ICS664G-03T offers flexibility with clock or crystal input options. It features low jitter performance of 100 ps, exact multiplication ratios, and a power-down mode to reduce power consumption. The device supports high-definition video clocks for 720p, 1080i, and 1080p YUV standards. Additionally, it includes provisions for decoupling capacitors and PCB layout recommendations to optimize performance. The product is available in both lead-free and non-lead-free versions, with a temperature range of 0 to +70¬8C.

Suppliers

Company
Product
Description
Supplier Links
 - ICS664G-03T-ND - DigiKey
Thief River Falls, MN, United States
Video Generator IC 16-TSSOP Package

Video Generator IC 16-TSSOP Package

Buy Now Datasheet
Video Processing - ICS664G-03T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
ICS664G-03T
Video Processing ICS664G-03T
Video Generator IC 16-TSSOP Package

Video Generator IC 16-TSSOP Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - ICS664G-03T - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Video Processing
ICS664G-03T
Integrated Circuits (ICs) - Linear - Video Processing ICS664G-03T
IC VIDEO CLOCK GENERATOR 16TSSOP

IC VIDEO CLOCK GENERATOR 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs
Product Number ICS664G-03T-ND ICS664G-03T ICS664G-03T
Product Name Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - 1260282-SI21682-D60-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface I2C; I²C, Serial
View Details
6 suppliers
Video ICs - 351811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details