Manufacturer: Renesas Electronics America
Win Source Part Number: 920804-ICS2008BV
Features: Video Receiver/Generator IC UART NTSC, PAL, SMPTE 44-PLCC (16.59x16.59) Package
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS2008
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Video Receiver/Generator IC UART NTSC, PAL, SMPTE 44-PLCC (16.59x16.59) Package
IC VID TIME CODE RCVR/GEN 44PLCC Product overview: ICS2008BV from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ICS2008BV can be used for catalog matching and distributor lookup.
IC VID TIME CODE RCVR/GEN 44PLCC
IC VID TIME CODE RCVR/GEN 44PLCC
Video Receiver/Generator IC UART NTSC, PAL, SMPTE 44-PLCC (16.59x16.59) Package
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 920804-ICS2008BV | ICS2008BV-ND | 684-ICS2008BV | ICS2008BV | ICS2008BV | ICS2008BV |
| Product Name | Linear - Linear - Video Processing - ICS2008BV | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |