The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The ICL7136 brings together a combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation, enables a high performance panel meter to be built with the addition of only 10 passive components and a display.brbr The ICL7136 is an improved version of the ICL7126, eliminating the overrange hangover and hysteresis effects, and should be used in its place in all applications. It can also be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.
LEAD-FREE ADC 3.5DIGIT LOW PWR 7106 40PD
LEAD-FREE ADC 3.5DIGIT LOW PWR 7106 40PD
LEAD-FREE ADC 3.5DIGIT LOW PWR 7106 40PD
Manufacturer: Intersil
Win Source Part Number: 040540-ICL7136CPLZ
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Family Name: ICL7136
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 9V
Alternative Parts (Cross-Reference): ICL7106SCPL; ICL7136CPL; ICL7106RCPL; ICL7106CPL;
Introduction Date: August 12, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC DISPLAY DRIVER 3.5DIGIT 40DIP
IC ADC 3.5DIGIT LCD LP 40DIP
| Renesas Electronics Corporation | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ICL7136CPLZ | 2485720P | 040540-ICL7136CPLZ | ICL7136CPLZ | 391-ICL7136CPLZ |
| Product Name | 3 1/2 Digit LCD/LED, Low Power Display, A/D Converters with Overrange Recovery | Analogue to Digital Converters | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7136CPLZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC ADC 3.5DIGIT LCD LP 40DIP |
| Package Type | QFP; PDIP | DIP; PDIP; PDIP | DIP; 40-DIP | DIP; PDIP | |
| Input Type | Differential | ||||
| Input Voltage | 0.0 to 2 volts | ||||
| Pins | 40 | 40 | |||
| ADC Type | Flash; Flash |