Renesas Electronics Corporation Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7136CPL ICL7136CPL

Description
Manufacturer: Intersil Win Source Part Number: 279409-ICL7136CPL Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 9V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 279409-ICL7136CPL Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 9V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICL7136CPL is a low power, high-performance 31/2 digit analog-to-digital (A/D) converter designed for interfacing with liquid crystal displays (LCDs). It integrates seven segment decoders, display drivers, a reference, and a clock, making it suitable for applications requiring compact and efficient designs. The device features true differential inputs and reference, which are advantageous for measuring load cells and strain gauges. It offers an auto-zero capability to less than 10µV, zero drift of less than 1µV/°C, and a maximum input bias current of 10pA. The ICL7136CPL ensures first reading overrange recovery within one conversion period and guarantees a zero reading for a 0V input across all scales. It operates on a single power supply and requires only 10 passive components for implementation, making it cost-effective for high-performance panel meters. The device is available in a 40-lead PDIP package and is RoHS compliant. It is also a drop-in replacement for the ICL7126, eliminating overrange hangover and hysteresis effects.

Datasheet Summary
Powered by GS/AI

The ICL7136CPL is a low power, high-performance 31/2 digit analog-to-digital (A/D) converter designed for interfacing with liquid crystal displays (LCDs). It integrates seven segment decoders, display drivers, a reference, and a clock, making it suitable for applications requiring compact and efficient designs. The device features true differential inputs and reference, which are advantageous for measuring load cells and strain gauges. It offers an auto-zero capability to less than 10µV, zero drift of less than 1µV/°C, and a maximum input bias current of 10pA. The ICL7136CPL ensures first reading overrange recovery within one conversion period and guarantees a zero reading for a 0V input across all scales. It operates on a single power supply and requires only 10 passive components for implementation, making it cost-effective for high-performance panel meters. The device is available in a 40-lead PDIP package and is RoHS compliant. It is also a drop-in replacement for the ICL7126, eliminating overrange hangover and hysteresis effects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7136CPL
279409-ICL7136CPL
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7136CPL 279409-ICL7136CPL
Manufacturer: Intersil Win Source Part Number: 279409-ICL7136CPL Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 9V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Power Management

Manufacturer: Intersil
Win Source Part Number: 279409-ICL7136CPL
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 9V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7136CPL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7136CPL
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7136CPL
ICL7136 3 1/2 DIGIT ADC

ICL7136 3 1/2 DIGIT ADC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 279409-ICL7136CPL ICL7136CPL
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7136CPL Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type DIP; 40-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923169 - RS Components, Ltd.
Specs
Package Type SO
Resolution 10 bits
ADC Type SAR; SAR
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details