Renesas Electronics Corporation 3 1/2 Digit LCD/LED, Low Power Display, A/D Converters with Overrange Recovery ICL7136CM44ZT

Description
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The ICL7136 brings together a combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation, enables a high performance panel meter to be built with the addition of only 10 passive components and a display.brbr The ICL7136 is an improved version of the ICL7126, eliminating the overrange hangover and hysteresis effects, and should be used in its place in all applications. It can also be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.
Datasheet
Description
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The ICL7136 brings together a combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation, enables a high performance panel meter to be built with the addition of only 10 passive components and a display.brbr The ICL7136 is an improved version of the ICL7126, eliminating the overrange hangover and hysteresis effects, and should be used in its place in all applications. It can also be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 1/2 Digit LCD/LED, Low Power Display, A/D Converters with Overrange Recovery - ICL7136CM44ZT - Renesas Electronics Corporation
Milpitas, CA, USA
3 1/2 Digit LCD/LED, Low Power Display, A/D Converters with Overrange Recovery
ICL7136CM44ZT
3 1/2 Digit LCD/LED, Low Power Display, A/D Converters with Overrange Recovery ICL7136CM44ZT
The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The ICL7136 brings together a combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation, enables a high performance panel meter to be built with the addition of only 10 passive components and a display.brbr The ICL7136 is an improved version of the ICL7126, eliminating the overrange hangover and hysteresis effects, and should be used in its place in all applications. It can also be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.

The Intersil ICL7136 is a high performance, low power 3sup1/sup/sub2/sub digit, A/D converter. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7136 is designed to interface with a liquid crystal display (LCD) and includes a multiplexed backplane drive.brbr The ICL7136 brings together a combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. True differential inputs and reference are useful in all systems, but give the designer an uncommon advantage when measuring load cells, strain gauges and other bridge type transducers. Finally, the true economy of single power supply operation, enables a high performance panel meter to be built with the addition of only 10 passive components and a display.brbr The ICL7136 is an improved version of the ICL7126, eliminating the overrange hangover and hysteresis effects, and should be used in its place in all applications. It can also be used as a plug-in replacement for the ICL7106 in a wide variety of applications, changing only the passive components.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7136CM44ZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7136CM44ZT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7136CM44ZT
IC DISPLAY DRVR 3.5DIGIT 44MQFP

IC DISPLAY DRVR 3.5DIGIT 44MQFP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ICL7136CM44ZT ICL7136CM44ZT
Product Name 3 1/2 Digit LCD/LED, Low Power Display, A/D Converters with Overrange Recovery Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type QFP; PDIP QFP
Unlock Full Specs
to access all available technical data

Similar Products