Renesas Electronics Corporation 4 1/2 Digit, BCD Output, A/D Converter ICL7135CPIZ

Description
The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and auto-polarity are combined with true ratiometric operation, almost ideal differential linearity and true differential input. All necessary active devices are contained on a single CMOS lC, with the exception of display drivers, reference, and a clock.brbrThe ICL7135 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. The versatility of multiplexed BCD outputs is increased by the addition of several pins which allow it to operate in more sophisticated systems. These include span style="text-decorati on: overline"STROBE/span , OVERRANGE, UNDERRANGE, RUN/span style="text-decorati on: overline"HOLD/span and BUSY lines, making it possible to interface the circuit to a microprocessor or UART.
Request a Quote Datasheet
Description
The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and auto-polarity are combined with true ratiometric operation, almost ideal differential linearity and true differential input. All necessary active devices are contained on a single CMOS lC, with the exception of display drivers, reference, and a clock.brbrThe ICL7135 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. The versatility of multiplexed BCD outputs is increased by the addition of several pins which allow it to operate in more sophisticated systems. These include span style="text-decorati on: overline"STROBE/span , OVERRANGE, UNDERRANGE, RUN/span style="text-decorati on: overline"HOLD/span and BUSY lines, making it possible to interface the circuit to a microprocessor or UART.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 1/2 Digit, BCD Output, A/D Converter - ICL7135CPIZ - Renesas Electronics Corporation
Milpitas, CA, USA
4 1/2 Digit, BCD Output, A/D Converter
ICL7135CPIZ
4 1/2 Digit, BCD Output, A/D Converter ICL7135CPIZ
The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and auto-polarity are combined with true ratiometric operation, almost ideal differential linearity and true differential input. All necessary active devices are contained on a single CMOS lC, with the exception of display drivers, reference, and a clock.brbrThe ICL7135 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. The versatility of multiplexed BCD outputs is increased by the addition of several pins which allow it to operate in more sophisticated systems. These include span style="text-decorati on: overline"STROBE/span , OVERRANGE, UNDERRANGE, RUN/span style="text-decorati on: overline"HOLD/span and BUSY lines, making it possible to interface the circuit to a microprocessor or UART.

The Intersil ICL7135 precision A/D converter, with its multiplexed BCD output and digit drivers, combines dual-slope conversion reliability with ±1 in 20,000 count accuracy and is ideally suited for the visual display DVM/DPM market. The 2.0000V full scale capability, auto-zero, and auto-polarity are combined with true ratiometric operation, almost ideal differential linearity and true differential input. All necessary active devices are contained on a single CMOS lC, with the exception of display drivers, reference, and a clock.brbrThe ICL7135 brings together an unprecedented combination of high accuracy, versatility, and true economy. It features auto-zero to less than 10µV, zero drift of less than 1µV/oC, input bias current of 10pA (Max), and rollover error of less than one count. The versatility of multiplexed BCD outputs is increased by the addition of several pins which allow it to operate in more sophisticated systems. These include span style="text-decoration: overline"STROBE/span, OVERRANGE, UNDERRANGE, RUN/span style="text-decoration: overline"HOLD/span and BUSY lines, making it possible to interface the circuit to a microprocessor or UART.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7135CPIZ
142168-ICL7135CPIZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7135CPIZ 142168-ICL7135CPIZ
Manufacturer: Intersil Win Source Part Number: 142168-ICL7135CPIZ Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 4.5 Digit Voltage Supply Source: Single Supply Family Name: ICL7135 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: 4 V to 6 V Alternative Parts (Cross-Reference): ICL7135CMH; ICL7135CMH-T; ICL7135CQI; Introduction Date: December 23, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 142168-ICL7135CPIZ
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 4.5 Digit
Voltage Supply Source: Single Supply
Family Name: ICL7135
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: 4 V to 6 V
Alternative Parts (Cross-Reference): ICL7135CMH; ICL7135CMH-T; ICL7135CQI;
Introduction Date: December 23, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analogue to Digital Converters - 2380037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2380037P
Analogue to Digital Converters 2380037P
LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP

LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP

Supplier's Site
Analogue to Digital Converters - 2380036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2380036
Analogue to Digital Converters 2380036
LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP

LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP

Supplier's Site
Analogue to Digital Converters - 2380037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
2380037
Analogue to Digital Converters 2380037
LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP

LEAD-FREE ADC 4.5 DIGIT MUXED BCD 28PDIP

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7135CPIZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7135CPIZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7135CPIZ
IC DISPLAY DRIVR 4.5DIGIT 28DIP

IC DISPLAY DRIVR 4.5DIGIT 28DIP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ICL7135CPIZ 142168-ICL7135CPIZ 2380037P ICL7135CPIZ
Product Name 4 1/2 Digit, BCD Output, A/D Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7135CPIZ Analogue to Digital Converters Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type PDIP DIP; PDIP; 28-PDIP DIP; PDIP; PDIP
Input Type Differential Differential; Differential
Input Voltage 0.0 to 2 volts
Packing Method Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1831779 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details