Renesas Electronics Corporation Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107SCPLZ ICL7107SCPLZ

Description
Manufacturer: Intersil Win Source Part Number: 138315-ICL7107SCPLZ Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 99
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 138315-ICL7107SCPLZ Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 99
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107SCPLZ
138315-ICL7107SCPLZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107SCPLZ 138315-ICL7107SCPLZ
Manufacturer: Intersil Win Source Part Number: 138315-ICL7107SCPLZ Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 99

Manufacturer: Intersil
Win Source Part Number: 138315-ICL7107SCPLZ
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 99

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7107SCPLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7107SCPLZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7107SCPLZ
IC DISPLAY DRIVER 3.5DIGIT 40DIP

IC DISPLAY DRIVER 3.5DIGIT 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 138315-ICL7107SCPLZ ICL7107SCPLZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107SCPLZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type DIP; 40-DIP
Unlock Full Specs
to access all available technical data