Renesas Electronics Corporation Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107RCPL ICL7107RCPL

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183285-ICL7107RCPL Packaging: Tube Type: Display Driver Mounting Style: Through Hole Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183285-ICL7107RCPL Packaging: Tube Type: Display Driver Mounting Style: Through Hole Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107RCPL
1183285-ICL7107RCPL
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107RCPL 1183285-ICL7107RCPL
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183285-ICL7107RCPL Packaging: Tube Type: Display Driver Mounting Style: Through Hole Number of Channels: 2 Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing Family Part Number: ICL7107 Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183285-ICL7107RCPL
Packaging: Tube
Type: Display Driver
Mounting Style: Through Hole
Number of Channels: 2
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
Family Part Number: ICL7107
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7107RCPL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7107RCPL
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7107RCPL
ADC, DUAL-SLOPE, 3-BIT, 1 FUNC

ADC, DUAL-SLOPE, 3-BIT, 1 FUNC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1183285-ICL7107RCPL ICL7107RCPL
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107RCPL Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details