Renesas Electronics Corporation Dual DIP Analog-to-Digital Converter IC ICL7107CPL

Description
3.5-Bit Dual-Slope ADC, 1-CH, Parallel, DIP, Dual Supply Product overview: ICL7107CPL from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, DIP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ICL7107CPL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.5-Bit Dual-Slope ADC, 1-CH, Parallel, DIP, Dual Supply Product overview: ICL7107CPL from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, DIP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ICL7107CPL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Dual DIP Analog-to-Digital Converter IC
768-ICL7107CPL
Dual DIP Analog-to-Digital Converter IC 768-ICL7107CPL
3.5-Bit Dual-Slope ADC, 1-CH, Parallel, DIP, Dual Supply Product overview: ICL7107CPL from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, DIP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ICL7107CPL can be used for catalog matching and distributor lookup.

3.5-Bit Dual-Slope ADC, 1-CH, Parallel, DIP, Dual Supply Product overview: ICL7107CPL from Intersil is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, DIP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ICL7107CPL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPL
279399-ICL7107CPL
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPL 279399-ICL7107CPL
Manufacturer: Intersil Win Source Part Number: 279399-ICL7107CPL Packaging: Tube/Rail Type: Display Driver Mounting: Through Hole Resolution (Bits): 3.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 40-DIP Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Industrial Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 279399-ICL7107CPL
Packaging: Tube/Rail
Type: Display Driver
Mounting: Through Hole
Resolution (Bits): 3.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-DIP
Supply Voltage - Operating: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Industrial
Quantity per package: 1

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ICL7107CPL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ICL7107CPL
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ICL7107CPL
ICL7107 3 1/2 DIGIT ADC

ICL7107 3 1/2 DIGIT ADC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-ICL7107CPL 279399-ICL7107CPL ICL7107CPL
Product Name Dual DIP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ICL7107CPL Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel
Package Type DIP DIP; 40-DIP
Resolution 3.5 bits
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1377KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details