Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5960IA-T HI5960IA-T

Description
Manufacturer: Intersil Win Source Part Number: 068085-HI5960IA-T Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 35ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2.5, ±1.5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068085-HI5960IA-T Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 35ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2.5, ±1.5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5960IA-T
068085-HI5960IA-T
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5960IA-T 068085-HI5960IA-T
Manufacturer: Intersil Win Source Part Number: 068085-HI5960IA-T Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 35ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2.5, ±1.5 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068085-HI5960IA-T
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2.5, ±1.5
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
14BIT TSSOP Digital-to-Analog Converter IC - 701-HI5960IA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14BIT TSSOP Digital-to-Analog Converter IC
701-HI5960IA-T
14BIT TSSOP Digital-to-Analog Converter IC 701-HI5960IA-T
CONV D/A 14BIT 130MSPS 28-TSSOP Product overview: HI5960IA-T from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5960IA-T can be used for catalog matching and distributor lookup.

CONV D/A 14BIT 130MSPS 28-TSSOP Product overview: HI5960IA-T from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5960IA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - HI5960IA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5960IA-T
Digital to Analog Converters (DAC) HI5960IA-T
14 Bit Digital to Analog Converter 1 28-TSSOP

14 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - HI5960IA-T - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5960IA-T
Data Acquisition - Digital to Analog Converters (DAC) HI5960IA-T
IC DAC 14BIT A-OUT 28TSSOP

IC DAC 14BIT A-OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 068085-HI5960IA-T 701-HI5960IA-T HI5960IA-T HI5960IA-T
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5960IA-T 14BIT TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 28-TSSOP TSSOP SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Settling Time 0.0350 µs 0.0350 µs
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904653 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD395TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers