DAC DUAL 12BIT 130MHZ 48-LQFP Product overview: HI5828IN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT, 130MHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 12BIT, 130MHZ, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5828IN can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180528-HI5828IN
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 35ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.75, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: HI5828
Manufacturer Pack Quantity: 250
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PQFP48
IC DAC 12BIT A-OUT 48LQFP
12 Bit Digital to Analog Converter 2 48-LQFP (7x7)
12 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 12BIT A-OUT 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-HI5828IN | 1180528-HI5828IN | HI5828IN | HI5828IN | HI5828IN | HI5828IN |
| Product Name | Dual 12BIT 130MHZ Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5828IN | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | LQFP | QFP; QFP48 | 48-LQFP | QFP; 48-LQFP | ||
| Dissipation | 280 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Packing Method | Tray | Tray; Tray | Tray |