D/A Converter, 1 Func, Parallel, Word Input Loading, 0.035us Settling Time, PDSO28
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180507-HI5760BIB
Packaging: Tube
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 10
Settling Time: 35ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.25
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: HI5760
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
10 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 10BIT A-OUT 28SOIC Product overview: HI5760BIB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5760BIB can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 28-SOIC
10 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 10BIT A-OUT 28SOIC
IC DAC 10BIT A-OUT 28SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5760BIB | 1180507-HI5760BIB | HI5760BIB-ND | 701-HI5760BIB | HI5760BIB | HI5760BIB | HI5760BIB |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5760BIB | Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | SOIC; SOIC28 | SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Tube | SOIC; 28-SOIC (0.295\", 7.50mm Width) | 28-SOIC (0.295\", 7.50mm Width) | |
| Packing Method | Tube; Tube | Tube; Tube | Tube | Tube | Tube; Tube | Tube; Tube | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Settling Time | 0.0350 µs | 0.0350 µs | 0.0350 µs |