Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIP HI5731BIP

Description
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PDIP28
Request a Quote Datasheet
Description
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PDIP28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HI5731BIP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PDIP28

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.02us Settling Time, PDIP28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIP
1180501-HI5731BIP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIP 1180501-HI5731BIP
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180501-HI5731BIP Packaging: Tube Mounting Style: Through Hole Output Type: Current - Unbuffered Architecture: R-2R, Segmented DAC Data Interface: Parallel Reference Type: External, Internal Resolution: 12 Settling Time: 20ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): 0.75, 0.5 Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: HI5731 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 5V Supply Voltage , Digital: ±5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180501-HI5731BIP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Current - Unbuffered
Architecture: R-2R, Segmented DAC
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 20ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): 0.75, 0.5
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: HI5731
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: ±5V

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI5731BIP
Data Acquisition - Digital to Analog Converters (DAC) HI5731BIP
IC DAC 12BIT A-OUT 28DIP

IC DAC 12BIT A-OUT 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI5731BIP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI5731BIP
IC DAC 12BIT A-OUT 28DIP

IC DAC 12BIT A-OUT 28DIP

Supplier's Site
Digital to Analog Converters (DAC) - HI5731BIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5731BIP
Digital to Analog Converters (DAC) HI5731BIP
12 Bit Digital to Analog Converter 1 28-PDIP

12 Bit Digital to Analog Converter 1 28-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - HI5731BIP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI5731BIP
Digital to Analog Converters (DAC) HI5731BIP
12 Bit Digital to Analog Converter 1 28-PDIP

12 Bit Digital to Analog Converter 1 28-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number HI5731BIP 1180501-HI5731BIP HI5731BIP HI5731BIP HI5731BIP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5731BIP Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type DIP; PDIP; PDIP28 DIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Packing Method Tube; Tube Tube; Tube Tube; Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904626 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
 - DAC1000LCN - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP24
Packing Method Tube; Tube
View Details
5 suppliers
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details