D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, 0.015us Settling Time, PQFP48
8 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180490-HI5628/6IN
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 8
Settling Time: 15ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: HI5628
Manufacturer Pack Quantity: 250
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
DAC DUAL 8BIT 60MSPS 48LQFP Product overview: HI5628/6IN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Dual, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI5628/6IN can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 48-LQFP (7x7)
8 Bit Digital to Analog Converter 2 48-LQFP (7x7)
IC DAC 8BIT A-OUT 48TQFP
IC DAC 8BIT A-OUT 48LQFP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | HI5628/6IN | HI5628/6IN-ND | 1180490-HI5628/6IN | 701-HI5628/6IN | HI5628/6IN | HI5628/6IN | HI5628/6IN |
| Product Name | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI5628/6IN | 8-bit Dual 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | QFP; TQFP; TQFP48 | LFQP; 48-LQFP | LQFP | QFP; 48-LQFP | 48-LQFP | ||
| Packing Method | Tray | Tray | Tray | Tray; Tray | |||
| Pins | 48 | ||||||
| Resolution | 8 bits | 8 bits |