Renesas Electronics Corporation 12BIT Digital-to-Analog Converter IC HI3-DAC80V-5

Description
IC DAC 12BIT V-OUT 24DIP Product overview: HI3-DAC80V-5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI3-DAC80V-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 12BIT V-OUT 24DIP Product overview: HI3-DAC80V-5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI3-DAC80V-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12BIT Digital-to-Analog Converter IC - 701-HI3-DAC80V-5 - ERSAELECTRONICS PTE. LTD.
Singapore
12BIT Digital-to-Analog Converter IC
701-HI3-DAC80V-5
12BIT Digital-to-Analog Converter IC 701-HI3-DAC80V-5
IC DAC 12BIT V-OUT 24DIP Product overview: HI3-DAC80V-5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI3-DAC80V-5 can be used for catalog matching and distributor lookup.

IC DAC 12BIT V-OUT 24DIP Product overview: HI3-DAC80V-5 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI3-DAC80V-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI3-DAC80V-5
1180483-HI3-DAC80V-5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI3-DAC80V-5 1180483-HI3-DAC80V-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180483-HI3-DAC80V-5 Packaging: Tube Mounting Style: Through Hole Output Type: Voltage - Buffered Architecture: R-2R Data Interface: Parallel Reference Type: External, Internal Resolution: 12 Settling Time: 3μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.5 Categories: Integrated Circuits Supplier Device Package: 24-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 75°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-DIP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: HI-DAC80V Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180483-HI3-DAC80V-5
Packaging: Tube
Mounting Style: Through Hole
Output Type: Voltage - Buffered
Architecture: R-2R
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 12
Settling Time: 3μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: HI-DAC80V
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - HI3-DAC80V-5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI3-DAC80V-5
Data Acquisition - Digital to Analog Converters (DAC) HI3-DAC80V-5
IC DAC 12BIT V-OUT 24DIP

IC DAC 12BIT V-OUT 24DIP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - HI3-DAC80V-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI3-DAC80V-5
Digital to Analog Converters (DAC) HI3-DAC80V-5
12 Bit Digital to Analog Converter 1 24-PDIP

12 Bit Digital to Analog Converter 1 24-PDIP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI3-DAC80V-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI3-DAC80V-5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI3-DAC80V-5
IC DAC 12BIT V-OUT 24DIP

IC DAC 12BIT V-OUT 24DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-HI3-DAC80V-5 1180483-HI3-DAC80V-5 HI3-DAC80V-5 HI3-DAC80V-5 HI3-DAC80V-5
Product Name 12BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI3-DAC80V-5 Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type Tube DIP DIP; 24-DIP (0.600\", 15.24mm)
Packing Method Tube Tube; Tube Tube; Tube Tube; Tube
Operating Temperature 0.0 C (32 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5G4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905124 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
8bit 6ch D/A converter - BH2228FV - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
2 suppliers