Renesas Electronics Corporation 8-bit 8BIT Digital-to-Analog Converter IC HI1171JCB

Description
IC DAC 8BIT A-OUT 24SOIC Product overview: HI1171JCB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1171JCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 8BIT A-OUT 24SOIC Product overview: HI1171JCB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1171JCB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Digital-to-Analog Converter IC - 701-HI1171JCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-HI1171JCB
8-bit 8BIT Digital-to-Analog Converter IC 701-HI1171JCB
IC DAC 8BIT A-OUT 24SOIC Product overview: HI1171JCB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1171JCB can be used for catalog matching and distributor lookup.

IC DAC 8BIT A-OUT 24SOIC Product overview: HI1171JCB from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1171JCB can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB
132027-HI1171JCB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB 132027-HI1171JCB
Manufacturer: Intersil Win Source Part Number: 132027-HI1171JCB Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 8 Data Interface: Parallel Reference Type: External Settling Time: 15ns Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): -0.5/+1.3 (Max), ±0.25 (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 300

Manufacturer: Intersil
Win Source Part Number: 132027-HI1171JCB
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 15ns
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): -0.5/+1.3 (Max), ±0.25 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 300

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
HI1171JCB
Data Acquisition - Digital to Analog Converters (DAC) HI1171JCB
IC DAC 8BIT A-OUT 24SOIC

IC DAC 8BIT A-OUT 24SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - HI1171JCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
HI1171JCB
Digital to Analog Converters (DAC) HI1171JCB
8 Bit Digital to Analog Converter 1 24-SOIC

8 Bit Digital to Analog Converter 1 24-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
HI1171JCB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) HI1171JCB
8 BIT, 40 MSPS, HIGH SPEED DAC

8 BIT, 40 MSPS, HIGH SPEED DAC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-HI1171JCB 132027-HI1171JCB HI1171JCB HI1171JCB HI1171JCB
Product Name 8-bit 8BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1171JCB Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type Tube SOIC; 24-SOIC SOIC; 24-SOIC (0.209\", 5.30mm Width) SOIC
Packing Method Tube Tube; Tube/Rail Tube; Tube Bulk; Bulk
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1915092P - RS Components, Ltd.
Specs
Package Type TQFN-EP
Pins 24
Resolution 12 bits
View Details
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - ICL7134ULIJI - Acme Chip Technology Co., Limited
Specs
Package Type 28-CDIP (0.600\", 15.24mm)
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details