Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1-565ATD-2 HI1-565ATD-2

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180436-HI1-565ATD-2 Packaging: Tube Mounting Style: Through Hole Output Type: Current - Unbuffered Architecture: R-2R Data Interface: Parallel Reference Type: Internal Resolution: 12 Settling Time: 500ns Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HI-565A Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180436-HI1-565ATD-2 Packaging: Tube Mounting Style: Through Hole Output Type: Current - Unbuffered Architecture: R-2R Data Interface: Parallel Reference Type: Internal Resolution: 12 Settling Time: 500ns Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HI-565A Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1-565ATD-2
1180436-HI1-565ATD-2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1-565ATD-2 1180436-HI1-565ATD-2
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180436-HI1-565ATD-2 Packaging: Tube Mounting Style: Through Hole Output Type: Current - Unbuffered Architecture: R-2R Data Interface: Parallel Reference Type: Internal Resolution: 12 Settling Time: 500ns Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.25, ±0.25 Categories: Integrated Circuits Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 24-CDIP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: HI-565A Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage , Analog: ±11.4V ~ 16.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180436-HI1-565ATD-2
Packaging: Tube
Mounting Style: Through Hole
Output Type: Current - Unbuffered
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Resolution: 12
Settling Time: 500ns
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.25
Categories: Integrated Circuits
Supplier Device Package: 24-CDIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 24-CDIP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: HI-565A
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: ±11.4V ~ 16.5V

Buy Now
12BIT Digital-to-Analog Converter IC - 701-HI1-565ATD-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Digital-to-Analog Converter IC
701-HI1-565ATD-2
12BIT Digital-to-Analog Converter IC 701-HI1-565ATD-2
High Speed, Monolithic D/A Converter with Reference | IC DAC 12BIT A-OUT 24CDIP Product overview: HI1-565ATD-2 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1-565ATD-2 can be used for catalog matching and distributor lookup.

High Speed, Monolithic D/A Converter with Reference | IC DAC 12BIT A-OUT 24CDIP Product overview: HI1-565ATD-2 from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-HI1-565ATD-2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1180436-HI1-565ATD-2 701-HI1-565ATD-2
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - HI1-565ATD-2 12BIT Digital-to-Analog Converter IC
Interface Type Parallel; Parallel Parallel
Package Type DIP Tube
Packing Method Tube; Tube Tube
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1915092P - RS Components, Ltd.
Specs
Package Type TQFN-EP
Pins 24
Resolution 12 bits
View Details
DAC121S101-Q1 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
16 Bit Pin Programmable Digital-to-Synchro or Digital-to-Resolver Converter (SDC) - DSC-11520 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Output Type Voltage; Current; Syncr/Resolv
View Details