Renesas Electronics Corporation 330MHz, Low Power, Current Feedback Video Operational Amplifier HFA1105IBZ96

Description
The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate, bandwidth, and low output impedance (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of video crosspoint switches (HA4201, HA4600, HA4314, HA4404, HA4344), to create high performance, low power switchers and routers.brbr The HFA1105 is a low power, high performance upgrade for the CLC406. For a comparable amplifier with output disable or output limiting functions, please see the data sheets for the HFA1145 and HFA1135 respectively. For Military grade product, please refer to the HFA1145/883 data sheet.
Request a Quote
Description
The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate, bandwidth, and low output impedance (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of video crosspoint switches (HA4201, HA4600, HA4314, HA4404, HA4344), to create high performance, low power switchers and routers.brbr The HFA1105 is a low power, high performance upgrade for the CLC406. For a comparable amplifier with output disable or output limiting functions, please see the data sheets for the HFA1145 and HFA1135 respectively. For Military grade product, please refer to the HFA1145/883 data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HFA1105IBZ96 is a high-speed, low-power current feedback operational amplifier designed for video applications. It operates with a supply current of 5.8mA and features a wide -3dB bandwidth of 330MHz, making it suitable for high-frequency signal processing. The amplifier has a fast slew rate of 1000V/¬µs and low output impedance of 0.08Oc, which enhances its capability to drive Flash ADCs effectively. This device exhibits excellent gain flatness, with a differential gain of 0.02% and a differential phase of 0.03¬8, ensuring high fidelity in video signal transmission. It is pin-compatible with the CLC406, allowing for easy upgrades in existing designs. The HFA1105IBZ96 is RoHS compliant and available in an 8-lead SOIC package, making it suitable for various applications, including video switching, professional video processing, and multimedia systems. The operational temperature range is from -40¬8C to 85¬8C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The HFA1105IBZ96 is a high-speed, low-power current feedback operational amplifier designed for video applications. It operates with a supply current of 5.8mA and features a wide -3dB bandwidth of 330MHz, making it suitable for high-frequency signal processing. The amplifier has a fast slew rate of 1000V/¬µs and low output impedance of 0.08Oc, which enhances its capability to drive Flash ADCs effectively. This device exhibits excellent gain flatness, with a differential gain of 0.02% and a differential phase of 0.03¬8, ensuring high fidelity in video signal transmission. It is pin-compatible with the CLC406, allowing for easy upgrades in existing designs. The HFA1105IBZ96 is RoHS compliant and available in an 8-lead SOIC package, making it suitable for various applications, including video switching, professional video processing, and multimedia systems. The operational temperature range is from -40¬8C to 85¬8C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
330MHz, Low Power, Current Feedback Video Operational Amplifier - HFA1105IBZ96 - Renesas Electronics Corporation
Milpitas, CA, USA
330MHz, Low Power, Current Feedback Video Operational Amplifier
HFA1105IBZ96
330MHz, Low Power, Current Feedback Video Operational Amplifier HFA1105IBZ96
The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate, bandwidth, and low output impedance (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of video crosspoint switches (HA4201, HA4600, HA4314, HA4404, HA4344), to create high performance, low power switchers and routers.brbr The HFA1105 is a low power, high performance upgrade for the CLC406. For a comparable amplifier with output disable or output limiting functions, please see the data sheets for the HFA1145 and HFA1135 respectively. For Military grade product, please refer to the HFA1145/883 data sheet.

The HFA1105 is a high speed, low power current feedback amplifier built with Intersil's proprietary complementary bipolar UHF-1 process.brbr This amplifier features an excellent combination of low power dissipation (58mW) and high performance. The slew rate, bandwidth, and low output impedance (0.08?) make this amplifier a good choice for driving Flash ADCs.brbr Component and composite video systems also benefit from this op amp's excellent gain flatness, and good differential gain and phase specifications. The HFA1105 is ideal for interfacing to Intersil's line of video crosspoint switches (HA4201, HA4600, HA4314, HA4404, HA4344), to create high performance, low power switchers and routers.brbr The HFA1105 is a low power, high performance upgrade for the CLC406. For a comparable amplifier with output disable or output limiting functions, please see the data sheets for the HFA1145 and HFA1135 respectively. For Military grade product, please refer to the HFA1145/883 data sheet.

Supplier's Site Datasheet
Video Amps and Modules - HFA1105IBZ96-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
HFA1105IBZ96-ND
Video Amps and Modules HFA1105IBZ96-ND
Video Amp, 1 Current Feedback 8-SOIC

Video Amp, 1 Current Feedback 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Video Amplifiers
HFA1105IBZ96
Video Amplifiers HFA1105IBZ96
Video Amplifiers W/ANNEAL OPAMP 330MHZ CFB LWPWR

Video Amplifiers W/ANNEAL OPAMP 330MHZ CFB LWPWR

Buy Now Datasheet
Video Amps and Modules - HFA1105IBZ96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
HFA1105IBZ96
Video Amps and Modules HFA1105IBZ96
Video Amp 1 Current Feedback 8-SOIC

Video Amp 1 Current Feedback 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HFA1105IBZ96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HFA1105IBZ96
Integrated Circuits (ICs) - Linear - Amplifiers HFA1105IBZ96
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - HFA1105IBZ96 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
HFA1105IBZ96
Linear - Amplifiers - Video Amps and Modules HFA1105IBZ96
IC AMP CURRENT FEEDBACK 8SOIC

IC AMP CURRENT FEEDBACK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number HFA1105IBZ96 HFA1105IBZ96-ND HFA1105IBZ96 HFA1105IBZ96 HFA1105IBZ96 HFA1105IBZ96
Product Name 330MHz, Low Power, Current Feedback Video Operational Amplifier Video Amps and Modules Video Amplifiers Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
Features Single-Supply
Supply Voltage (VS) 9 to 11 volts 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps 5.8 milliamps
VOS 5 millivolts
IBIAS 2 to 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 5
View Details
LMH6572 Triple 2:1 Video Multiplexer - LMH6572MQ/NOPB - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 1400 V/µs
Supply Voltage (VS) 6 to 12 volts
View Details
2 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers