The EL9115IL is a triple analog video delay line designed for skew compensation between three signals, making it suitable for applications where signal timing discrepancies occur, such as with CAT-5 cables. It offers programmable delay increments of 2ns, with a maximum total delay of 62ns per channel. The device operates on a supply voltage of ±5V and supports a bandwidth of up to 122MHz, ensuring high-speed performance. The package is a 20-lead QFN measuring 5mm x 5mm, and it is available in a Pb-free version that complies with RoHS standards. The EL9115IL is particularly useful for skew control in RGB applications and analog beamforming. It features low power consumption and is sensitive to electrostatic discharge, necessitating proper handling procedures.
SPECIALTY CONSUMER CIRCUIT, PQCC20, 5 X 5 MM, PLASTIC, MO-220, QFN-20 Product overview: EL9115IL from Intersil is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL9115IL can be used for catalog matching and distributor lookup.
Video Video Delay Line IC SPI 20-QFN (5x5) Package
CONSUMER CIRCUIT, PQCC20
Video Video Delay Line IC SPI 20-QFN (5x5) Package
Video Video Delay Line IC SPI 20-QFN (5x5) Package
Video Video Delay Line IC SPI 20-QFN (5x5) Package
IC VIDEO DELAY LINE 20QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-EL9115IL | EL9115IL-ND | EL9115IL | EL9115IL | EL9115IL |
| Product Name | QFN Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |