IC VIDEO REF VOLT GEN 28QFN Product overview: ISL24858IRXZ from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ISL24858IRXZ can be used for catalog matching and distributor lookup.
Video Generator IC I²C 28-QFN (4x5) Package
Manufacturer: Renesas Electronics America
Win Source Part Number: 875564-ISL24858IRXZ
Features: Video Generator IC I²C - 28-QFN (4x5) Package
Package: Tube
Mounting: Surface Mount
Family Name: ISL24858
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VIDEO REF VOLT GEN 28QFN
Video Generator IC I²C 28-QFN (4x5) Package
IC VIDEO REF VOLT GEN 28QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-ISL24858IRXZ | ISL24858IRXZ-ND | 875564-ISL24858IRXZ | ISL24858IRXZ | ISL24858IRXZ | ISL24858IRXZ |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - ISL24858IRXZ | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts |