Manufacturer: Intersil
Win Source Part Number: 080935-EL1881CSZ-T7
Packaging: Reel - TR
Type: Synchronous Separator
Applications: Drivers, Communications, PCMCIA
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC Product overview: EL1881CSZ-T7 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL1881CSZ-T7 can be used for catalog matching and distributor lookup.
IC VIDEO SYNC SEPARATOR 8SOIC
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 080935-EL1881CSZ-T7 | EL1881CSZ-T7TR-ND | 684-EL1881CSZ-T7 | EL1881CSZ-T7 | EL1881CSZ-T7 | EL1881CSZ-T7 |
| Product Name | Linear - Linear - Video Processing - EL1881CSZ-T7 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |