The EL1881CS is a low-power video sync separator IC designed for extracting sync timing information from both standard and non-standard video inputs, including NTSC, PAL, and SECAM formats. It outputs composite sync, vertical sync, burst/back porch timing, and odd/even field detection. The device operates with a fixed 70mV sync tip slicing for video input levels ranging from 0.5VP-P to 2VP-P, ensuring reliable sync edge detection. This IC is compatible with the industry-standard LM1881 and can be used in 5V applications with a lower supply current requirement of approximately 1.5mA. The EL1881CS is available in an 8-lead SOIC package and is specified for operation across a temperature range of -40°C to +85°C. It is suitable for various applications, including video amplifiers, A/D drivers, and broadcast equipment. The device requires a single external resistor to set internal timing, making it adaptable for different video standards.
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC Product overview: EL1881CS from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL1881CS can be used for catalog matching and distributor lookup.
Manufacturer: Elantec
Win Source Part Number: 1171151-EL1881CS
Manufacturer Homepage: www.elantec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package
IC VIDEO SYNC SEPARATOR 8SOIC
SYNC SEPARATOR IC, PDSO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | EL1881CS-ND | 684-EL1881CS | 1171151-EL1881CS | EL1881CS | EL1881CS | EL1881CS |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - EL1881CS | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |