Renesas Electronics Corporation Linear - Linear - Video Processing - EL1881CS-T13 EL1881CS-T13

Description
Manufacturer: Intersil Win Source Part Number: 051091-EL1881CS-T13 Packaging: Reel - TR Type: Synchronous Separator Applications: Drivers, Communications, PCMCIA Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 051091-EL1881CS-T13 Packaging: Reel - TR Type: Synchronous Separator Applications: Drivers, Communications, PCMCIA Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - EL1881CS-T13 - 051091-EL1881CS-T13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - EL1881CS-T13
051091-EL1881CS-T13
Linear - Linear - Video Processing - EL1881CS-T13 051091-EL1881CS-T13
Manufacturer: Intersil Win Source Part Number: 051091-EL1881CS-T13 Packaging: Reel - TR Type: Synchronous Separator Applications: Drivers, Communications, PCMCIA Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 051091-EL1881CS-T13
Packaging: Reel - TR
Type: Synchronous Separator
Applications: Drivers, Communications, PCMCIA
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-EL1881CS-T13
Video Processing Ic 684-EL1881CS-T13
IC VIDEO SYNC SEPARATOR 8SOIC Product overview: EL1881CS-T13 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL1881CS-T13 can be used for catalog matching and distributor lookup.

IC VIDEO SYNC SEPARATOR 8SOIC Product overview: EL1881CS-T13 from Renesas Electronics Corporation is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL1881CS-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - EL1881CS-T13-ND - DigiKey
Thief River Falls, MN, United States
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package

Video Separator IC NTSC, PAL, SECAM 8-SOIC Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - EL1881CS-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
EL1881CS-T13
Integrated Circuits (ICs) - Linear - Video Processing EL1881CS-T13
IC VIDEO SYNC SEPARATOR 8SOIC

IC VIDEO SYNC SEPARATOR 8SOIC

Supplier's Site
Video Processing - EL1881CS-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
EL1881CS-T13
Video Processing EL1881CS-T13
Video Separator IC NTSC, PAL, SECAM 8-SOIC Package

Video Separator IC NTSC, PAL, SECAM 8-SOIC Package

Buy Now Datasheet
Linear - Video Processing - EL1881CS-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
EL1881CS-T13
Linear - Video Processing EL1881CS-T13
IC VIDEO SYNC SEPARATOR 8SOIC

IC VIDEO SYNC SEPARATOR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 051091-EL1881CS-T13 684-EL1881CS-T13 EL1881CS-T13-ND EL1881CS-T13 EL1881CS-T13 EL1881CS-T13
Product Name Linear - Linear - Video Processing - EL1881CS-T13 Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI21642-C60-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
4 suppliers
Graphics Controllers - 7877668 - RS Components, Ltd.
Specs
Package/Case Qfn
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
 - EL4583CSZ-T13-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 5 volts
View Details
5 suppliers