Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
SYNC SEPARATOR IC, PDIP8 Product overview: EL1881CN from Elantec is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EL1881CN can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 051090-EL1881CN
Packaging: Tube/Rail
Type: Synchronous Separator
Applications: Drivers, Communications, PCMCIA
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC VIDEO SYNC SEPARATOR 8DIP
SYNC SEPARATOR IC, PDIP8
Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | EL1881CN-ND | 684-EL1881CN | 051090-EL1881CN | EL1881CN | EL1881CN | EL1881CN |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - EL1881CN | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole |