12 Bit Digital to Analog Converter 2 64-HVQFN (9x9)
12 Bit Digital to Analog Converter 2 64-HVQFN (9x9)
IC DAC 12BIT A-OUT 64HVQFN
IC DAC 12BIT A-OUT 64HVQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC1208D750HN-C18-ND | DAC1208D750HN-C18 | DAC1208D750HN-C18 | DAC1208D750HN-C18 |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | JESD204A | JESD204A | ||
| Package Type | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 64 | |||
| Resolution | 12 bits | 12 bits |