Renesas Electronics Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5470M CA5470M

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1158814-CA5470M Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1158814-CA5470M Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5470M - 1158814-CA5470M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5470M
1158814-CA5470M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5470M 1158814-CA5470M
Manufacturer: Intersil Corporation Win Source Part Number: 1158814-CA5470M Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1158814-CA5470M
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Quad 15MHz Operational Amplifier IC - 687-CA5470M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 15MHz Operational Amplifier IC
687-CA5470M
Quad 15MHz Operational Amplifier IC 687-CA5470M
Quad Op-Amp, 15MHz BW, 30mV Offset, 14-Pin PDSO Product overview: CA5470M from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470M can be used for catalog matching and distributor lookup.

Quad Op-Amp, 15MHz BW, 30mV Offset, 14-Pin PDSO Product overview: CA5470M from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5470M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1158814-CA5470M 687-CA5470M
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5470M Quad 15MHz Operational Amplifier IC
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Op Amps - 2139140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SO
Number of Pins 8
View Details