Manufacturer: Intersil
Win Source Part Number: 012620-CA5260MZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 9mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OP281GSZ-REEL7; LMH6643MAXEP; V62/04625-02UA;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 98
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: CA5260MZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA5260MZ can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 3MHZ LWBIAS 0 015NA MIL
RENESAS - CA5260MZ - IC, OP AMP, DUAL, 3MHZ, BICMOS
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 012620-CA5260MZ | CA5260MZ-ND | 687-CA5260MZ | CA5260MZ | 391-CA5260MZ | CA5260MZ | CA5260MZ | CA5260MZ | CA5260MZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA5260MZ | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | RENESAS - CA5260MZ - IC, OP AMP, DUAL, 3MHZ, BICMOS | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4.5 to 16 volts | 5 volts | |||||||
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps | |||
| VOS | 6 millivolts | 6 millivolts | 2 millivolts | 2 millivolts | |||||
| IBIAS | 5.00E-6 µA | 5.00E-5 µA | 5.00E-6 µA | 5.00E-6 µA | |||||
| GBW | 3 MHz | 3 MHz | 3 MHz | 3 MHz |