Manufacturer: Intersil Corporation
Win Source Part Number: 1158762-CA3240E
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Portable Devices, Sensing & Instrumentation, Power Management
Operational Amplifier, 2 Func, 15000uV Offset-Max, BIMOS, PDIP8
General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op-Amp, 4.5MHz BW, 5mV Vos, PDIP8 Product overview: CA3240E from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3240E can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1158762-CA3240E | CA3240E | CA3240E-ND | 687-CA3240E | CA3240E | CA3240E | CA3240E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3240E | Instrumentation, Op Amps, Buffer Amps | Dual 4.5MHz Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Automotive | ||||||
| Package Type | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | ||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs |