Manufacturer: Intersil Corporation
Win Source Part Number: 1158678-CA3054
Manufacturer Homepage: www.intersil.com/cda
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDIP14
OPAMP 2X DIFFERENTIAL BALANCED 14PDIP COM Product overview: CA3054 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA3054 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Differential Amplifier 2 Circuit 14-SOIC
TRANSISTOR ARRAY IC; No. of Amplifiers:-; Input Offset Voltage:-; Gain dB Max:-; Bandwidth:-; Operating Temperature Min:-; Operating Temperature Max:-; Amplifier Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Range:-; MSL:- RoHS Compliant: Yes
IC OPAMP DIFF 2 CIRCUIT 14SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1158678-CA3054 | CA3054 | 687-CA3054 | CA3054 | CA3054 | 06F2019 | CA3054 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3054 | Operational Amplifier IC | DUAL OP-AMP, 5000 uV OFFSET-MAX, PDIP14 | Instrumentation, OP Amps, Buffer Amps | Transistor Array Ic; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | DIP; PDIP; PDIP14 | SOIC | PDIP | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Obsolete | Active | Active | ||||
| Standards | RoHS | ||||||
| VOS | 0.4500 millivolts |