Manufacturer: Intersil Corporation
Win Source Part Number: 1158638-CA0124M
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC Product overview: CA0124M from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CA0124M can be used for catalog matching and distributor lookup.
QUAD, 1MHZ, OPERATIONAL AMPLIFIER FOR MILITARY APPLICATIONS
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1158638-CA0124M | 687-CA0124M | CA0124M | CA0124M | CA0124M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA0124M | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Commercial; Industrial; Military | ||||
| Bandwidth | 1 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Bulk | SOIC; SOIC14 | -55degC ~ 125degC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active |