Renesas Electronics Corporation 12BIT 1MHZ DIP Digital-to-Analog Converter IC AD7521LN

Description
CONV D/A 12BIT 1MHZ 2LSB 18-DIP Product overview: AD7521LN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 1MHZ, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, 1MHZ, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7521LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONV D/A 12BIT 1MHZ 2LSB 18-DIP Product overview: AD7521LN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 1MHZ, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, 1MHZ, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7521LN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12BIT 1MHZ DIP Digital-to-Analog Converter IC
701-AD7521LN
12BIT 1MHZ DIP Digital-to-Analog Converter IC 701-AD7521LN
CONV D/A 12BIT 1MHZ 2LSB 18-DIP Product overview: AD7521LN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 1MHZ, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, 1MHZ, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7521LN can be used for catalog matching and distributor lookup.

CONV D/A 12BIT 1MHZ 2LSB 18-DIP Product overview: AD7521LN from Intersil is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT, 1MHZ, DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, 1MHZ, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-AD7521LN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7521LN
077032-AD7521LN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7521LN 077032-AD7521LN
Manufacturer: Intersil Win Source Part Number: 077032-AD7521LN Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs (Typ) Number of D/A Converters: 1 Differential Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 18-PDIP Analog Supply Voltage: 5 V to 15 V Digital Supply Voltage: 5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Intersil
Win Source Part Number: 077032-AD7521LN
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-PDIP
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Digital to Analog Converters (DAC) - AD7521LN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
AD7521LN-ND
Digital to Analog Converters (DAC) AD7521LN-ND
12 Bit Digital to Analog Converter 1 18-PDIP

12 Bit Digital to Analog Converter 1 18-PDIP

Buy Now Datasheet
 - AD7521LN - Rochester Electronics
Newburyport, MA, United States
Multiplying D/A Converters, 12-Bit, PDIP18

Multiplying D/A Converters, 12-Bit, PDIP18

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - AD7521LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
AD7521LN
Digital to Analog Converters (DAC) AD7521LN
12 Bit Digital to Analog Converter 1 18-PDIP

12 Bit Digital to Analog Converter 1 18-PDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - AD7521LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
AD7521LN
Digital to Analog Converters (DAC) AD7521LN
12 Bit Digital to Analog Converter 1 18-PDIP

12 Bit Digital to Analog Converter 1 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - AD7521LN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
AD7521LN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) AD7521LN
IC DAC 12BIT A-OUT 18DIP

IC DAC 12BIT A-OUT 18DIP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - AD7521LN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AD7521LN
Data Acquisition - Digital to Analog Converters (DAC) AD7521LN
IC DAC 12BIT A-OUT 18DIP

IC DAC 12BIT A-OUT 18DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-AD7521LN 077032-AD7521LN AD7521LN-ND AD7521LN AD7521LN AD7521LN AD7521LN AD7521LN
Product Name 12BIT 1MHZ DIP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD7521LN Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type DIP DIP; PDIP; 18-PDIP DIP; PDIP; "18-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP18 DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Resolution 12 bits 12 bits 12 bits 12 bits
Dissipation 20 milliwatts
Operating Temperature 0.0 C (32 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770002EA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface - DAC37J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1905655 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
Digital to Analog Converters (DAC) - DAC1405D750HW-C18-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tape Reel
View Details
4 suppliers