Renesas Electronics Corporation Integrated Circuits (ICs) - Linear - Video Processing 664G-01LF

Description
CLOCK GENERATORS & SUPPORT PRODU
Description
CLOCK GENERATORS & SUPPORT PRODU
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS664-01LF is a digital video clock source designed for HDTV digital video equipment, featuring advanced PLL technology that ensures low phase noise and minimal jitter, rated at 100 ps. It supports various clock rates and provides exact multiplication ratios, making it suitable for applications requiring precise synchronization and enhanced signal-to-noise ratio. The device is packaged in a 16-pin TSSOP format and is RoHS compliant, ensuring it meets environmental standards. It offers flexibility with clock or crystal input options and includes a power-down mode to reduce power consumption. The ICS664-01LF is compatible with the SMPTE 292M HD-SDI standard, making it a viable choice for broadcast applications. Additionally, it allows for customization of input and output frequencies upon request.

Datasheet Summary
Powered by GS/AI

The ICS664-01LF is a digital video clock source designed for HDTV digital video equipment, featuring advanced PLL technology that ensures low phase noise and minimal jitter, rated at 100 ps. It supports various clock rates and provides exact multiplication ratios, making it suitable for applications requiring precise synchronization and enhanced signal-to-noise ratio. The device is packaged in a 16-pin TSSOP format and is RoHS compliant, ensuring it meets environmental standards. It offers flexibility with clock or crystal input options and includes a power-down mode to reduce power consumption. The ICS664-01LF is compatible with the SMPTE 292M HD-SDI standard, making it a viable choice for broadcast applications. Additionally, it allows for customization of input and output frequencies upon request.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 664G-01LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
664G-01LF
Integrated Circuits (ICs) - Linear - Video Processing 664G-01LF
CLOCK GENERATORS & SUPPORT PRODU

CLOCK GENERATORS & SUPPORT PRODU

Supplier's Site
Video Processing - 664G-01LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
664G-01LF
Video Processing 664G-01LF
Video Generator IC 16-TSSOP Package

Video Generator IC 16-TSSOP Package

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number 664G-01LF 664G-01LF
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 9014991 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI2137-A30-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
 - ISL24201IRTZ-T13-ND - DigiKey
Renesas Electronics Corporation
Specs
Mounting Surface Mount (SMT)
Package/Case 8-WDFN Exposed Pad
Supply Voltage 2.25 to 3.6 volts
View Details
6 suppliers