Remote Control Technology Short Range Wireless Switch System - SRWSS 5810XS

Description
The 27 MHz radio frequency signal does not require line of sight Up to 1/2 mile range 1 or 8 discrete digital inputs 1 or 8 relay outputs (5A at 250V contact rating) with several modes of operation Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X enclosure Performance Guaranteed
Description
The 27 MHz radio frequency signal does not require line of sight Up to 1/2 mile range 1 or 8 discrete digital inputs 1 or 8 relay outputs (5A at 250V contact rating) with several modes of operation Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X enclosure Performance Guaranteed

Suppliers

Company
Product
Description
Supplier Links
Short Range Wireless Switch System - SRWSS - 5810XS - Remote Control Technology
Redmond, WA, USA
Short Range Wireless Switch System - SRWSS
5810XS
Short Range Wireless Switch System - SRWSS 5810XS
The 27 MHz radio frequency signal does not require line of sight Up to 1/2 mile range 1 or 8 discrete digital inputs 1 or 8 relay outputs (5A at 250V contact rating) with several modes of operation Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X enclosure Performance Guaranteed
  • The 27 MHz radio frequency signal does not require line of sight
  • Up to 1/2 mile range
  • 1 or 8 discrete digital inputs
  • 1 or 8 relay outputs (5A at 250V contact rating) with several modes of operation
  • Replaces wire or conduit when repair or new installation is not possible or practical
  • NEMA 4X enclosure
  • Performance Guaranteed
Supplier's Site

Technical Specifications

  Remote Control Technology
Product Category Industrial Remote Controls
Product Number 5810XS
Product Name Short Range Wireless Switch System - SRWSS
Form Factor Stationary
Radio Technology Transmitter and Receiver Set
Receiver Output Options Switch or Relay
Inputs / Outputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Magnetek® ZLTX Radio Remote Controls for Crane and Hoist Applications -  - Columbus McKinnon Corporation
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
315MHz Compact Handheld Transmitter w/ Metal Dome Switches - CMD-HHCP-315-MD - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
Long Range Wireless Switch System - LRWSS - 01210 - Remote Control Technology
Specs
Form Factor Stationary
Radio Technology Transmitter and Receiver Set
Receiver Output Options Analog Voltage; Analog Current; Switch or Relay
View Details