Remke Industries Cord Grip, alum, 3-1/2" NPT, cable range 3.335 - 3.530 RSR-1153

Description
Remke Tuff-Seal™ RSR Aluminum Cord Grips are UL Listed and CSA Certified for use in both indoor and outdoor applications to prevent cable pullout, control arc of bend, and to provide a tight seal against environmental elements such as dirt, moisture and coolants. Cord Grips are available in conduit sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled surface providing extra gripping for initial hand tightening Optional embedded Viton® O-Ring ensures a watertight and corrosion-resistant seal Anti-friction washer that fits between the nut and bushing for easier compression For applications with severe condition – such as oil & gas, marine, food and chemical processing – RSR Cord Grips are available in nickel-plated aluminum which provides exceptional corrosion resistance and high wear resistance with an attractive finish similar to polished stainless steel.
Description
Remke Tuff-Seal™ RSR Aluminum Cord Grips are UL Listed and CSA Certified for use in both indoor and outdoor applications to prevent cable pullout, control arc of bend, and to provide a tight seal against environmental elements such as dirt, moisture and coolants. Cord Grips are available in conduit sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled surface providing extra gripping for initial hand tightening Optional embedded Viton® O-Ring ensures a watertight and corrosion-resistant seal Anti-friction washer that fits between the nut and bushing for easier compression For applications with severe condition – such as oil & gas, marine, food and chemical processing – RSR Cord Grips are available in nickel-plated aluminum which provides exceptional corrosion resistance and high wear resistance with an attractive finish similar to polished stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, alum, 3-1/2" NPT, cable range 3.335 - 3.530 - RSR-1153 - Remke Industries
Wheeling, IL, USA
Cord Grip, alum, 3-1/2" NPT, cable range 3.335 - 3.530
RSR-1153
Cord Grip, alum, 3-1/2" NPT, cable range 3.335 - 3.530 RSR-1153
Remke Tuff-Seal™ RSR Aluminum Cord Grips are UL Listed and CSA Certified for use in both indoor and outdoor applications to prevent cable pullout, control arc of bend, and to provide a tight seal against environmental elements such as dirt, moisture and coolants. Cord Grips are available in conduit sizes from ¼” to 4” in straight, 90º and 45º styles. Features of the RSR Aluminum Cord Grips include: Available in NPT, PG, Metric or ISO threads Available with or without stainless steel wire mesh A unique design with a combination tightening surface that includes both a hex area and knurled surface providing extra gripping for initial hand tightening Optional embedded Viton® O-Ring ensures a watertight and corrosion-resistant seal Anti-friction washer that fits between the nut and bushing for easier compression For applications with severe condition – such as oil & gas, marine, food and chemical processing – RSR Cord Grips are available in nickel-plated aluminum which provides exceptional corrosion resistance and high wear resistance with an attractive finish similar to polished stainless steel.

Remke Tuff-Seal™ RSR Aluminum Cord Grips are UL Listed and CSA Certified for use in both indoor and outdoor applications to prevent cable pullout, control arc of bend, and to provide a tight seal against environmental elements such as dirt, moisture and coolants. Cord Grips are available in conduit sizes from ¼” to 4” in straight, 90º and 45º styles.

Features of the RSR Aluminum Cord Grips include:

  • Available in NPT, PG, Metric or ISO threads
  • Available with or without stainless steel wire mesh
  • A unique design with a combination tightening surface that includes both a hex area and knurled surface providing extra gripping for initial hand tightening
  • Optional embedded Viton® O-Ring ensures a watertight and corrosion-resistant seal
  • Anti-friction washer that fits between the nut and bushing for easier compression

For applications with severe condition – such as oil & gas, marine, food and chemical processing – RSR Cord Grips are available in nickel-plated aluminum which provides exceptional corrosion resistance and high wear resistance with an attractive finish similar to polished stainless steel.

Supplier's Site

Technical Specifications

  Remke Industries
Product Category Pulling and Support Grips
Product Number RSR-1153
Product Name Cord Grip, alum, 3-1/2" NPT, cable range 3.335 - 3.530
Unlock Full Specs
to access all available technical data

Similar Products