Rehrig Pacific Company RPX 4840 Export Pallet: Export with confidence

Description
RPX 4840 Export Pallet: Export with confidence Economy, efficiency and secure transit are key advantages of the highly nestable RPX 4840 Export Pallet. Designed for low-cost one-way shipping by air, ground, or ocean the all-plastic RPX 4840 will speed your products safely through Customs because they are exempt from ISPM 15 regulations requiring costly treatment of wood pallets. Exporters using RPX 4840 plastic pallets are assured that their shipments won’t be delayed by import restrictions adopted by many countries today. Lightweight yet exceptionally rigid the RPX 4840 Export Pallet provides cost savings and peace of mind when shipping your products overseas. Weighing about 18 pounds (8kg) the RPX 4840 is lighter or stronger than comparable wood and plastic pallets. Its superior strength-to-weight ratio is an important advantage in the export marketplace. Exporters can ship more products per load, avoid weight penalties, save on freight costs and increase their ROI. The RPX 4840 is strong enough for repeated use and economical enough for one-way shipping. Options: Colors: black only
Description
RPX 4840 Export Pallet: Export with confidence Economy, efficiency and secure transit are key advantages of the highly nestable RPX 4840 Export Pallet. Designed for low-cost one-way shipping by air, ground, or ocean the all-plastic RPX 4840 will speed your products safely through Customs because they are exempt from ISPM 15 regulations requiring costly treatment of wood pallets. Exporters using RPX 4840 plastic pallets are assured that their shipments won’t be delayed by import restrictions adopted by many countries today. Lightweight yet exceptionally rigid the RPX 4840 Export Pallet provides cost savings and peace of mind when shipping your products overseas. Weighing about 18 pounds (8kg) the RPX 4840 is lighter or stronger than comparable wood and plastic pallets. Its superior strength-to-weight ratio is an important advantage in the export marketplace. Exporters can ship more products per load, avoid weight penalties, save on freight costs and increase their ROI. The RPX 4840 is strong enough for repeated use and economical enough for one-way shipping. Options: Colors: black only

Suppliers

Company
Product
Description
Supplier Links
RPX 4840 Export Pallet: Export with confidence -  - Rehrig Pacific Company
Los Angeles, CA, USA
RPX 4840 Export Pallet: Export with confidence
RPX 4840 Export Pallet: Export with confidence
RPX 4840 Export Pallet: Export with confidence Economy, efficiency and secure transit are key advantages of the highly nestable RPX 4840 Export Pallet. Designed for low-cost one-way shipping by air, ground, or ocean the all-plastic RPX 4840 will speed your products safely through Customs because they are exempt from ISPM 15 regulations requiring costly treatment of wood pallets. Exporters using RPX 4840 plastic pallets are assured that their shipments won’t be delayed by import restrictions adopted by many countries today. Lightweight yet exceptionally rigid the RPX 4840 Export Pallet provides cost savings and peace of mind when shipping your products overseas. Weighing about 18 pounds (8kg) the RPX 4840 is lighter or stronger than comparable wood and plastic pallets. Its superior strength-to-weight ratio is an important advantage in the export marketplace. Exporters can ship more products per load, avoid weight penalties, save on freight costs and increase their ROI. The RPX 4840 is strong enough for repeated use and economical enough for one-way shipping. Options: Colors: black only

RPX 4840 Export Pallet: Export with confidence

Economy, efficiency and secure transit are key advantages of the highly nestable RPX 4840 Export Pallet. Designed for low-cost one-way shipping by air, ground, or ocean the all-plastic RPX 4840 will speed your products safely through Customs because they are exempt from ISPM 15 regulations requiring costly treatment of wood pallets. Exporters using RPX 4840 plastic pallets are assured that their shipments won’t be delayed by import restrictions adopted by many countries today.
Lightweight yet exceptionally rigid the RPX 4840 Export Pallet provides cost savings and peace of mind when shipping your products overseas. Weighing about 18 pounds (8kg) the RPX 4840 is lighter or stronger than comparable wood and plastic pallets. Its superior strength-to-weight ratio is an important advantage in the export marketplace. Exporters can ship more products per load, avoid weight penalties, save on freight costs and increase their ROI. The RPX 4840 is strong enough for repeated use and economical enough for one-way shipping.

Options:

  • Colors: black only
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Pallets
Product Name RPX 4840 Export Pallet: Export with confidence
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Drip Deck - PAK565 - New Pig Corporation
Specs
Size 26" W x 52" L x 5.75" H
Pallet Weight 40 lbs (18.14 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
3 Runner Pallets - Virgin or recycled HDPE/HDPP - Gorilla Pallets
Specs
Size 1000x1200; 1000mm x 1000mm, 900mm x 1100mm,1100mm x 1100mm, 1200mm x 1200mm, 1200mm x 1400mm, 1400mm x 1400mm, 1500mm x 1500mm,1600mm x 1600mm
Pallet Weight 2205 to 13228 lbs (1000 to 5999 kg)
Pallet Jack Entry Four-way pallet jack entry.
View Details
48
Specs
Size 40"x48"
Pallet Weight 28.5 lbs (12.93 kg)
Features Pallets can be nested on top of each other.
View Details